Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C425-20VXCT CY7C425-20VXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867773-CY7C425-20VXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 50MHz 20ns 28-SOJ Package: Reel - TR Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C425 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867773-CY7C425-20VXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 50MHz 20ns 28-SOJ Package: Reel - TR Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C425 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C425-20VXCT - 867773-CY7C425-20VXCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C425-20VXCT
867773-CY7C425-20VXCT
Logic - Logic - FIFOs Memory - CY7C425-20VXCT 867773-CY7C425-20VXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867773-CY7C425-20VXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 50MHz 20ns 28-SOJ Package: Reel - TR Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C425 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867773-CY7C425-20VXCT
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 50MHz 20ns 28-SOJ
Package: Reel - TR
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C425
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867773-CY7C425-20VXCT
Product Name Logic - Logic - FIFOs Memory - CY7C425-20VXCT
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
 - AM7203A-50RC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family CMOS
Package Type DIP; PDIP28
View Details
2 suppliers