Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C425-20JXCT

Description
Win Source Part Number: 1054369-CY7C425-20JX CT Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 20ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C429-20JXC; CY7C433-20JXC; CY7C419-15JXC; 7202LA50JG8; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C425 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054369-CY7C425-20JX CT Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 20ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C429-20JXC; CY7C433-20JXC; CY7C419-15JXC; 7202LA50JG8; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C425 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1054369-CY7C425-20JXCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1054369-CY7C425-20JXCT
Integrated Circuits (ICs) - Logic - FIFOs Memory 1054369-CY7C425-20JXCT
Win Source Part Number: 1054369-CY7C425-20JX CT Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 20ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C429-20JXC; CY7C433-20JXC; CY7C419-15JXC; 7202LA50JG8; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C425 Product Status: Obsolete

Win Source Part Number: 1054369-CY7C425-20JXCT
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: CY7C
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 20ns
Current - Supply (Max): 55mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY7C429-20JXC; CY7C433-20JXC; CY7C419-15JXC; 7202LA50JG8;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: 7C425
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C425-20JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C425-20JXCT
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C425-20JXCT
IC ASYNC FIFO MEM 1KX9 32-PLCC

IC ASYNC FIFO MEM 1KX9 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1054369-CY7C425-20JXCT CY7C425-20JXCT
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz
Access Time 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 40060586 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers