Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4245V-15ASXC CY7C4245V-15ASXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165568-CY7C4245V-15 ASXC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (4K x 18) Access Time: 11ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4245V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 64-TQFP (14x14) Maximum Supply Current: 30mA Alternative Parts (Cross-Reference): 72V245L15TFI9; 72V245L15TFGI8; 72V245L15TFGI; Introduction Date: November 10, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165568-CY7C4245V-15 ASXC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (4K x 18) Access Time: 11ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4245V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 64-TQFP (14x14) Maximum Supply Current: 30mA Alternative Parts (Cross-Reference): 72V245L15TFI9; 72V245L15TFGI8; 72V245L15TFGI; Introduction Date: November 10, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4245V-15ASXC - 1165568-CY7C4245V-15ASXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4245V-15ASXC
1165568-CY7C4245V-15ASXC
Logic - Logic - FIFOs Memory - CY7C4245V-15ASXC 1165568-CY7C4245V-15ASXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165568-CY7C4245V-15 ASXC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (4K x 18) Access Time: 11ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4245V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 64-TQFP (14x14) Maximum Supply Current: 30mA Alternative Parts (Cross-Reference): 72V245L15TFI9; 72V245L15TFGI8; 72V245L15TFGI; Introduction Date: November 10, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165568-CY7C4245V-15ASXC
Series: CY7C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 72K (4K x 18)
Access Time: 11ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4245V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 64-TQFP (14x14)
Maximum Supply Current: 30mA
Alternative Parts (Cross-Reference): 72V245L15TFI9; 72V245L15TFGI8; 72V245L15TFGI;
Introduction Date: November 10, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4245V-15ASXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4245V-15ASXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4245V-15ASXC
IC SYNC FIFO MEM 4KX18 64LQFP

IC SYNC FIFO MEM 4KX18 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165568-CY7C4245V-15ASXC CY7C4245V-15ASXC
Product Name Logic - Logic - FIFOs Memory - CY7C4245V-15ASXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 05523-770/0001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details