Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4241-10AXC CY7C4241-10AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000403-CY7C4241-10AX C Packaging: Tray Mounting: SMD (SMT) Data Rate: 100MHz Memory Size: 36K (4K x 9) Access Time: 8ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000403-CY7C4241-10AX C Packaging: Tray Mounting: SMD (SMT) Data Rate: 100MHz Memory Size: 36K (4K x 9) Access Time: 8ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4241-10AXC - 000403-CY7C4241-10AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4241-10AXC
000403-CY7C4241-10AXC
Logic - Logic - FIFOs Memory - CY7C4241-10AXC 000403-CY7C4241-10AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000403-CY7C4241-10AX C Packaging: Tray Mounting: SMD (SMT) Data Rate: 100MHz Memory Size: 36K (4K x 9) Access Time: 8ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000403-CY7C4241-10AXC
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 100MHz
Memory Size: 36K (4K x 9)
Access Time: 8ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4241-10AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4241-10AXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4241-10AXC
IC FIFO SYNC 4KX9 8NS 32TQFP

IC FIFO SYNC 4KX9 8NS 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 000403-CY7C4241-10AXC CY7C4241-10AXC
Product Name Logic - Logic - FIFOs Memory - CY7C4241-10AXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz
Access Time 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
IC SRAM NONVOLATILE CNTRLR 8SOIC - 815-BQ2201SNG4 - Utmel Electronic Limited
Specs
Memory Category SRAM; SRAM Chip
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers