Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4231V-15JXC

Description
Win Source Part Number: 1054364-CY7C4231V-15 JXC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 30 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 11ns Current - Supply (Max): 20mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 7201LA12JG; 7200L12JG; 7203L12JGCY7C4231V15 JXC; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C4231V-15JX C,CY7C4231V-15JXC-ND ,428-1759-5,2156-CY7 C4231V-15JXC-CY Base Product Number: 7C4231 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054364-CY7C4231V-15 JXC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 30 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 11ns Current - Supply (Max): 20mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 7201LA12JG; 7200L12JG; 7203L12JGCY7C4231V15 JXC; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C4231V-15JX C,CY7C4231V-15JXC-ND ,428-1759-5,2156-CY7 C4231V-15JXC-CY Base Product Number: 7C4231 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1054364-CY7C4231V-15JXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1054364-CY7C4231V-15JXC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1054364-CY7C4231V-15JXC
Win Source Part Number: 1054364-CY7C4231V-15 JXC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 30 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 11ns Current - Supply (Max): 20mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 7201LA12JG; 7200L12JG; 7203L12JGCY7C4231V15 JXC; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C4231V-15JX C,CY7C4231V-15JXC-ND ,428-1759-5,2156-CY7 C4231V-15JXC-CY Base Product Number: 7C4231 Product Status: Obsolete

Win Source Part Number: 1054364-CY7C4231V-15JXC
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: CY7C
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 18K (2K x 9)
Access Time: 11ns
Current - Supply (Max): 20mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 7201LA12JG; 7200L12JG; 7203L12JGCY7C4231V15JXC;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY7C4231V-15JXC,CY7C4231V-15JXC-ND,428-1759-5,2156-CY7C4231V-15JXC-CY
Base Product Number: 7C4231
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4231V-15JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4231V-15JXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4231V-15JXC
IC SYNC FIFO MEM 2KX9 LV 32-PLCC

IC SYNC FIFO MEM 2KX9 LV 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1054364-CY7C4231V-15JXC CY7C4231V-15JXC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 588127-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers