Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4231-15AXC CY7C4231-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165550-CY7C4231-15A XC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72231L15PFG8; 72231L15PF9; 72231L15PFG; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165550-CY7C4231-15A XC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72231L15PFG8; 72231L15PF9; 72231L15PFG; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4231-15AXC - 1165550-CY7C4231-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4231-15AXC
1165550-CY7C4231-15AXC
Logic - Logic - FIFOs Memory - CY7C4231-15AXC 1165550-CY7C4231-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165550-CY7C4231-15A XC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72231L15PFG8; 72231L15PF9; 72231L15PFG; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165550-CY7C4231-15AXC
Series: CY7C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 18K (2K x 9)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4231
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72231L15PFG8; 72231L15PF9; 72231L15PFG;
Introduction Date: October 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4231-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4231-15AXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4231-15AXC
IC SYNC FIFO MEM 2KX9 32-TQFP

IC SYNC FIFO MEM 2KX9 32-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165550-CY7C4231-15AXC CY7C4231-15AXC
Product Name Logic - Logic - FIFOs Memory - CY7C4231-15AXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details