Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4225-15AC CY7C4225-15AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050677-CY7C4225-15AC Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 18K (1K x 18) Access Time: 10ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050677-CY7C4225-15AC Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 18K (1K x 18) Access Time: 10ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4225-15AC - 050677-CY7C4225-15AC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4225-15AC
050677-CY7C4225-15AC
Logic - Logic - FIFOs Memory - CY7C4225-15AC 050677-CY7C4225-15AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050677-CY7C4225-15AC Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 18K (1K x 18) Access Time: 10ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050677-CY7C4225-15AC
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 18K (1K x 18)
Access Time: 10ns
Current - Supply (Max): 45mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4225-15AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4225-15AC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4225-15AC
IC SYNC FIFO MEM 1KX18 64LQFP

IC SYNC FIFO MEM 1KX18 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 050677-CY7C4225-15AC CY7C4225-15AC
Product Name Logic - Logic - FIFOs Memory - CY7C4225-15AC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details