Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4211-15AC CY7C4211-15AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165508-CY7C4211-15A C Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (512 x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72211L15PFG; 72211L15PF9; CY7C4211-15ACT; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165508-CY7C4211-15A C Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (512 x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72211L15PFG; 72211L15PF9; CY7C4211-15ACT; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4211-15AC - 1165508-CY7C4211-15AC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4211-15AC
1165508-CY7C4211-15AC
Logic - Logic - FIFOs Memory - CY7C4211-15AC 1165508-CY7C4211-15AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165508-CY7C4211-15A C Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (512 x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72211L15PFG; 72211L15PF9; CY7C4211-15ACT; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165508-CY7C4211-15AC
Series: CY7C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 4.5K (512 x 9)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 32-TQFP (7x7)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72211L15PFG; 72211L15PF9; CY7C4211-15ACT;
Introduction Date: October 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4211-15AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4211-15AC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4211-15AC
IC FIFO SYNC 512X9 10NS 32TQFP

IC FIFO SYNC 512X9 10NS 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165508-CY7C4211-15AC CY7C4211-15AC
Product Name Logic - Logic - FIFOs Memory - CY7C4211-15AC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers