Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4211-10AXIT CY7C4211-10AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752806-CY7C4211-10AX IT Series: CY7C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 100MHz Function: Synchronous Memory Size: 4.5K (512 x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V211L15PFG8; 72V211L15PFI9; 72V211L15PFG; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752806-CY7C4211-10AX IT Series: CY7C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 100MHz Function: Synchronous Memory Size: 4.5K (512 x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V211L15PFG8; 72V211L15PFI9; 72V211L15PFG; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4211-10AXIT - 752806-CY7C4211-10AXIT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4211-10AXIT
752806-CY7C4211-10AXIT
Logic - Logic - FIFOs Memory - CY7C4211-10AXIT 752806-CY7C4211-10AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 752806-CY7C4211-10AX IT Series: CY7C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 100MHz Function: Synchronous Memory Size: 4.5K (512 x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V211L15PFG8; 72V211L15PFI9; 72V211L15PFG; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 752806-CY7C4211-10AXIT
Series: CY7C
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 100MHz
Function: Synchronous
Memory Size: 4.5K (512 x 9)
Access Time: 8ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): 72V211L15PFG8; 72V211L15PFI9; 72V211L15PFG;
Introduction Date: October 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 752806-CY7C4211-10AXIT
Product Name Logic - Logic - FIFOs Memory - CY7C4211-10AXIT
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers