Asynchronous FIFO 512 x 9 Uni-Directional 20MHz 40ns 28-SOJ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CY7C421-40VI |
| Product Name | FIFOs Memory |
| Data Rate | 20 MHz |
| Access Time | 40 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 1 kbits |