IC FIFO SYNC 512X18 40NS 32PLCC
Synchronous FIFO 512 x 18 Uni-Directional 20MHz 40ns 32-PLCC (11.43x13.97)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C421-40JCT | CY7C421-40JCT |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 40 ns | 40 ns |
| Density | 512 kbits | 1 kbits |
| Package Type | 32-PLCC (11.43x13.97) | 32-LCC (J-Lead) |
| Supply Voltage | 35mA | 4.5 V ~ 5.5 V |