Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C421-25JCT

Description
Win Source Part Number: 1054371-CY7C421-25JC T Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 750 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 512 x 9 Access Time: 25ns Current - Supply (Max): 50mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C421-25JCTCY7C421 25JCT; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C421-25JCT,C YPCYPCY7C421-25JCT RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1054371-CY7C421-25JC T Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 750 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 512 x 9 Access Time: 25ns Current - Supply (Max): 50mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C421-25JCTCY7C421 25JCT; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C421-25JCT,C YPCYPCY7C421-25JCT RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1054371-CY7C421-25JCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1054371-CY7C421-25JCT
Integrated Circuits (ICs) - Logic - FIFOs Memory 1054371-CY7C421-25JCT
Win Source Part Number: 1054371-CY7C421-25JC T Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 750 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 512 x 9 Access Time: 25ns Current - Supply (Max): 50mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C421-25JCTCY7C421 25JCT; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C421-25JCT,C YPCYPCY7C421-25JCT RoHS Status: Not applicable

Win Source Part Number: 1054371-CY7C421-25JCT
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: CY7C
Package: Bulk
Standard Package: 750
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 512 x 9
Access Time: 25ns
Current - Supply (Max): 50mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY7C421-25JCTCY7C42125JCT;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY7C421-25JCT,CYPCYPCY7C421-25JCT
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C421-25JCT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C421-25JCT
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C421-25JCT
IC FIFO ASYNC 512X9 25NS 32PLCC

IC FIFO ASYNC 512X9 25NS 32PLCC

Supplier's Site
FIFOs Memory - CY7C421-25JCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C421-25JCT
FIFOs Memory CY7C421-25JCT
Asynchronous FIFO 512 x 9 Uni-Directional 28.5MHz 25ns 32-PLCC (11.43x13.97)

Asynchronous FIFO 512 x 9 Uni-Directional 28.5MHz 25ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1054371-CY7C421-25JCT CY7C421-25JCT CY7C421-25JCT
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 8 611 200 861 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details