IC FIFO ASYNC 256X9 25NS 28SOJ
Asynchronous FIFO 256 x 9 Uni-Directional 28.5MHz 25ns 28-SOJ
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C419-25VC | CY7C419-25VC |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 25 ns | 25 ns |
| Density | 256 kbits | 0 kbits |
| Package Type | 28-SOJ | 28-BSOJ (0.300\", 7.62mm Width) |
| Supply Voltage | 50mA | 4.5 V ~ 5.5 V |