Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C419-15VXCT CY7C419-15VXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916492-CY7C419-15VXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 28-SOJ Package: Reel - TR Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C419 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916492-CY7C419-15VXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 28-SOJ Package: Reel - TR Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C419 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C419-15VXCT - 916492-CY7C419-15VXCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C419-15VXCT
916492-CY7C419-15VXCT
Logic - Logic - FIFOs Memory - CY7C419-15VXCT 916492-CY7C419-15VXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916492-CY7C419-15VXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 28-SOJ Package: Reel - TR Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C419 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916492-CY7C419-15VXCT
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 28-SOJ
Package: Reel - TR
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C419
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C419-15VXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C419-15VXCT
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C419-15VXCT
IC ASYNC FIFO MEM 256X9 28-SOJ

IC ASYNC FIFO MEM 256X9 28-SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916492-CY7C419-15VXCT CY7C419-15VXCT
Product Name Logic - Logic - FIFOs Memory - CY7C419-15VXCT Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-SOJ SOJ
Access Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details