Asynchronous FIFO 256 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CY7C419-10JCT |
| Product Name | FIFOs Memory |
| Data Rate | 50 MHz |
| Access Time | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 0 kbits |