Cypress Semiconductor Corp. Memory - SRAM - CY7C4141KV13-667FCXC CY7C4141KV13-667FCXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916488-CY7C4141KV13- 667FCXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR IV Memory IC 144Mb (4M x 36) Parallel 667 MHz 361-FCBGA (21x21) Package: 361-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: CY7C4141 Categories: Integrated Circuits (ICs) Case / Package: 361-FCBGA (21x21) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916488-CY7C4141KV13- 667FCXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR IV Memory IC 144Mb (4M x 36) Parallel 667 MHz 361-FCBGA (21x21) Package: 361-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: CY7C4141 Categories: Integrated Circuits (ICs) Case / Package: 361-FCBGA (21x21) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C4141KV13-667FCXC - 916488-CY7C4141KV13-667FCXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C4141KV13-667FCXC
916488-CY7C4141KV13-667FCXC
Memory - SRAM - CY7C4141KV13-667FCXC 916488-CY7C4141KV13-667FCXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916488-CY7C4141KV13- 667FCXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR IV Memory IC 144Mb (4M x 36) Parallel 667 MHz 361-FCBGA (21x21) Package: 361-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: CY7C4141 Categories: Integrated Circuits (ICs) Case / Package: 361-FCBGA (21x21) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916488-CY7C4141KV13-667FCXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR IV Memory IC 144Mb (4M x 36) Parallel 667 MHz 361-FCBGA (21x21)
Package: 361-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C4141
Categories: Integrated Circuits (ICs)
Case / Package: 361-FCBGA (21x21)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C4141KV13-667FCXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C4141KV13-667FCXC
Integrated Circuits (ICs) - Memory CY7C4141KV13-667FCXC
IC SRAM 144MBIT PAR 361FCBGA

IC SRAM 144MBIT PAR 361FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916488-CY7C4141KV13-667FCXC CY7C4141KV13-667FCXC
Product Name Memory - SRAM - CY7C4141KV13-667FCXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 361-FCBGA (21x21) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00045250 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers