Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916481-CY7C4042KV13-
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR IV Memory IC 72Mb (2M x 36) Parallel 1.066 GHz 361-FCBGA (21x21)
Package: 361-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C4042
Categories: Integrated Circuits (ICs)
Case / Package: 361-FCBGA (21x21)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 72MBIT PAR 361FCBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 916481-CY7C4042KV13-106FCXC | CY7C4042KV13-106FCXC |
| Product Name | Memory - SRAM - CY7C4042KV13-106FCXC | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | BGA; 361-FCBGA (21x21) | BGA |