Cypress Semiconductor Corp. Memory - SRAM - CY7C4022KV13-106FCXC CY7C4022KV13-106FCXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916480-CY7C4022KV13- 106FCXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR IV Memory IC 72Mb (4M x 18) Parallel 1.066 GHz 361-FCBGA (21x21) Package: 361-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: CY7C4022 Categories: Integrated Circuits (ICs) Case / Package: 361-FCBGA (21x21) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916480-CY7C4022KV13- 106FCXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR IV Memory IC 72Mb (4M x 18) Parallel 1.066 GHz 361-FCBGA (21x21) Package: 361-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: CY7C4022 Categories: Integrated Circuits (ICs) Case / Package: 361-FCBGA (21x21) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C4022KV13-106FCXC - 916480-CY7C4022KV13-106FCXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C4022KV13-106FCXC
916480-CY7C4022KV13-106FCXC
Memory - SRAM - CY7C4022KV13-106FCXC 916480-CY7C4022KV13-106FCXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916480-CY7C4022KV13- 106FCXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR IV Memory IC 72Mb (4M x 18) Parallel 1.066 GHz 361-FCBGA (21x21) Package: 361-BBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: CY7C4022 Categories: Integrated Circuits (ICs) Case / Package: 361-FCBGA (21x21) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916480-CY7C4022KV13-106FCXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR IV Memory IC 72Mb (4M x 18) Parallel 1.066 GHz 361-FCBGA (21x21)
Package: 361-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C4022
Categories: Integrated Circuits (ICs)
Case / Package: 361-FCBGA (21x21)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C4022KV13-106FCXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C4022KV13-106FCXC
Integrated Circuits (ICs) - Memory CY7C4022KV13-106FCXC
IC SRAM 72MBIT PAR 361FCBGA

IC SRAM 72MBIT PAR 361FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916480-CY7C4022KV13-106FCXC CY7C4022KV13-106FCXC
Product Name Memory - SRAM - CY7C4022KV13-106FCXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 361-FCBGA (21x21) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details