Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054354-CY7C372I-66Y
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Number of Pins: 44
Number of Logic Elements/Cells: 4
Propagation Delay: 20 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: CLCC
Alternative Parts (Cross-Reference): 5962-9952001QYACY7C3
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 20 ns
Number of Logic Blocks (LABs): 4
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1054354-CY7C372I-66YMB |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C372I-66YMB |
| Logic Cells / Logic Blocks | 4 |
| Package Type | Other; CLCC |
| Pins | 44 |