Cypress Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CY7C372I-66JC CY7C372I-66JC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054353-CY7C372I-66J C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Number of Pins: 44 Number of Logic Elements/Cells: 4 Propagation Delay: 20 ns Categories: OEM Parts(C-E) Case / Package: PLCC Alternative Parts (Cross-Reference): CY7C372I-66JCCY7C372 I66JC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 20 ns Number of Logic Blocks (LABs): 4
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054353-CY7C372I-66J C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Number of Pins: 44 Number of Logic Elements/Cells: 4 Propagation Delay: 20 ns Categories: OEM Parts(C-E) Case / Package: PLCC Alternative Parts (Cross-Reference): CY7C372I-66JCCY7C372 I66JC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 20 ns Number of Logic Blocks (LABs): 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CY7C372I-66JC - 1054353-CY7C372I-66JC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CY7C372I-66JC
1054353-CY7C372I-66JC
OEM Parts - OEM Parts (C - E) - CY7C372I-66JC 1054353-CY7C372I-66JC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054353-CY7C372I-66J C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Number of Pins: 44 Number of Logic Elements/Cells: 4 Propagation Delay: 20 ns Categories: OEM Parts(C-E) Case / Package: PLCC Alternative Parts (Cross-Reference): CY7C372I-66JCCY7C372 I66JC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 20 ns Number of Logic Blocks (LABs): 4

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054353-CY7C372I-66JC
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Number of Pins: 44
Number of Logic Elements/Cells: 4
Propagation Delay: 20 ns
Categories: OEM Parts(C-E)
Case / Package: PLCC
Alternative Parts (Cross-Reference): CY7C372I-66JCCY7C372I66JC;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 20 ns
Number of Logic Blocks (LABs): 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1054353-CY7C372I-66JC
Product Name OEM Parts - OEM Parts (C - E) - CY7C372I-66JC
Unlock Full Specs
to access all available technical data

Similar Products