Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054352-CY7C372I-100
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Number of Pins: 44
Number of Macrocells: 64
Propagation Delay: 12 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: LQFP
Alternative Parts (Cross-Reference): CY7C372I-100JCCY7C37
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of I/Os: 37
Number of Logic Blocks (LABs): 4
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1054352-CY7C372I-100JC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C372I-100JC |
| Macrocells | 64 |
| Logic Cells / Logic Blocks | 4 |
| Package Type | QFP; Other; LQFP |
| Logic Family | CMOS |