Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054350-CY7C371I-66A
Mounting: SMD (SMT)
Frequency: 83 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Number of Pins: 44
Number of Logic Elements/Cells: 2
Propagation Delay: 15 ns
Categories: OEM Parts(C-E)
Case / Package: TQFP
Max Frequency: 83 MHz
Alternative Parts (Cross-Reference): CY7C371I-66ACCY7C371
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 15 ns
Number of Logic Blocks (LABs): 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054350-CY7C371I-66AC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C371I-66AC |