Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054346-CY7C346-35RM
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 100
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054346-CY7C346-35RMB |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C346-35RMB |