Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772150-CY7C344B-15JC
Packaging: Tube
Speed: 15ns
Package: 28-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: EPLD
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: CY7C344B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): CY7C344-25JI; CY7C344B-15JXC;
Introduction Date: August 07, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC PLD 32MC 15NS 28PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 772150-CY7C344B-15JC | CY7C344B-15JC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - CY7C344B-15JC | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V |