Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204880-CY7C344-25PC
Frequency: 62.5 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 28
Number of Logic Elements/Cells: 1
Propagation Delay: 25 ns
Categories: Custom Parts
Case / Package: PDIP
Alternative Parts (Cross-Reference): CY7C34425PC;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 25 ns
Number of Logic Blocks (LABs): 1
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1204880-CY7C344-25PC |
| Product Name | Custom Parts - Custom Parts (B - D) - CY7C344-25PC |