Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C344-25JC CY7C344-25JC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054343-CY7C344-25JC Mounting: SMD (SMT) Frequency: 62.5 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 28 Number of Logic Elements/Cells: 1 Propagation Delay: 25 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PLCC Max Frequency: 62.5 MHz Alternative Parts (Cross-Reference): CY7C344-25JCCY 7C34425JC; CY7C34425JC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 25 ns Number of Logic Blocks (LABs): 1
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054343-CY7C344-25JC Mounting: SMD (SMT) Frequency: 62.5 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 28 Number of Logic Elements/Cells: 1 Propagation Delay: 25 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PLCC Max Frequency: 62.5 MHz Alternative Parts (Cross-Reference): CY7C344-25JCCY 7C34425JC; CY7C34425JC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 25 ns Number of Logic Blocks (LABs): 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C344-25JC - 1054343-CY7C344-25JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C344-25JC
1054343-CY7C344-25JC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C344-25JC 1054343-CY7C344-25JC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054343-CY7C344-25JC Mounting: SMD (SMT) Frequency: 62.5 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 28 Number of Logic Elements/Cells: 1 Propagation Delay: 25 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PLCC Max Frequency: 62.5 MHz Alternative Parts (Cross-Reference): CY7C344-25JCCY 7C34425JC; CY7C34425JC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 25 ns Number of Logic Blocks (LABs): 1

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054343-CY7C344-25JC
Mounting: SMD (SMT)
Frequency: 62.5 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 28
Number of Logic Elements/Cells: 1
Propagation Delay: 25 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Max Frequency: 62.5 MHz
Alternative Parts (Cross-Reference): CY7C344-25JCCY 7C34425JC; CY7C34425JC;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 25 ns
Number of Logic Blocks (LABs): 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD)
Product Number 1054343-CY7C344-25JC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C344-25JC
Logic Cells / Logic Blocks 1
Package Type PLCC; Other; PLCC
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780LC84-12 - Lingto Electronic Limited
Specs
System Gates 1600
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10QC160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032TC44-10 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500B-12KC-ND - DigiKey
Specs
Package Type Other; 44-CLCC Window (J-Lead)
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers