Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011992-CY7C344-20JC
Mounting: SMD (SMT)
Frequency: 71.4 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 28
Propagation Delay: 20 ns
Categories: OEM Parts(C-E)
Case / Package: PLCC
Alternative Parts (Cross-Reference): CY7C344-20JCCY7C3442
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011992-CY7C344-20JC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C344-20JC |