Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054342-CY7C344-15PC
Mounting: SMD (SMT)
Frequency: 83.3 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 28
Propagation Delay: 15 ns
Categories: OEM Parts(C-E)
Case / Package: PDIP
Alternative Parts (Cross-Reference): CY7C344-15PCCY7C3441
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054342-CY7C344-15PC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C344-15PC |