Cypress Semiconductor Corp. Memory - CY7C271A-30WC CY7C271A-30WC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027163-CY7C271A-30W C Operating Supply Voltage: 5 V Interface: Parallel Access Time: 30 ns Density: 256 kb Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): CY7C271A-30WCCY7C271 A30WC; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 75 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027163-CY7C271A-30W C Operating Supply Voltage: 5 V Interface: Parallel Access Time: 30 ns Density: 256 kb Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): CY7C271A-30WCCY7C271 A30WC; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 75 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C271A-30WC - 1027163-CY7C271A-30WC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C271A-30WC
1027163-CY7C271A-30WC
Memory - CY7C271A-30WC 1027163-CY7C271A-30WC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027163-CY7C271A-30W C Operating Supply Voltage: 5 V Interface: Parallel Access Time: 30 ns Density: 256 kb Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): CY7C271A-30WCCY7C271 A30WC; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 75 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027163-CY7C271A-30WC
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 30 ns
Density: 256 kb
Number of Pins: 28
Categories: Memory
Alternative Parts (Cross-Reference): CY7C271A-30WCCY7C271A30WC;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 75 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1027163-CY7C271A-30WC
Product Name Memory - CY7C271A-30WC
Access Time 30 ns
Operating Temperature 0 C (32 F)
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 8905503276 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers