Cypress Semiconductor Corp. Memory - SRAM - CY7C2670KV18-550BZI CY7C2670KV18-550BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867764-CY7C2670KV18- 550BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C2670 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2670KV18-550BZI , CY7C2670KV18550BZI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867764-CY7C2670KV18- 550BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C2670 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2670KV18-550BZI , CY7C2670KV18550BZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C2670KV18-550BZI - 867764-CY7C2670KV18-550BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C2670KV18-550BZI
867764-CY7C2670KV18-550BZI
Memory - SRAM - CY7C2670KV18-550BZI 867764-CY7C2670KV18-550BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867764-CY7C2670KV18- 550BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C2670 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2670KV18-550BZI , CY7C2670KV18550BZI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867764-CY7C2670KV18-550BZI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, DDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C2670
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 105
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C2670KV18-550BZI, CY7C2670KV18550BZI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C2670KV18-550BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C2670KV18-550BZI
Integrated Circuits (ICs) - Memory CY7C2670KV18-550BZI
IC SRAM 144MBIT PARALLEL 165FBGA

IC SRAM 144MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867764-CY7C2670KV18-550BZI CY7C2670KV18-550BZI
Product Name Memory - SRAM - CY7C2670KV18-550BZI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (15x17) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details