Cypress Semiconductor Corp. Memory - SRAM - CY7C2665KV18-450BZXI CY7C2665KV18-450BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811822-CY7C2665KV18- 450BZXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR II+ Memory Type: Volatile Memory Size: 144Mb (4M x 36) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 450MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C2665
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811822-CY7C2665KV18- 450BZXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR II+ Memory Type: Volatile Memory Size: 144Mb (4M x 36) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 450MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C2665
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C2665KV18-450BZXI - 811822-CY7C2665KV18-450BZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C2665KV18-450BZXI
811822-CY7C2665KV18-450BZXI
Memory - SRAM - CY7C2665KV18-450BZXI 811822-CY7C2665KV18-450BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811822-CY7C2665KV18- 450BZXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR II+ Memory Type: Volatile Memory Size: 144Mb (4M x 36) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 450MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C2665

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811822-CY7C2665KV18-450BZXI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, QDR II+
Memory Type: Volatile
Memory Size: 144Mb (4M x 36)
Supplier Device Package: 165-FBGA (15x17)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Clock Frequency: 450MHz
Memory Interface: Parallel
Manufacturer Package: 165-LBGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 105
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: CY7C2665

Buy Now
Integrated Circuits (ICs) - Memory - CY7C2665KV18-450BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C2665KV18-450BZXI
Integrated Circuits (ICs) - Memory CY7C2665KV18-450BZXI
IC SRAM 144MBIT PARALLEL 165FBGA

IC SRAM 144MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 811822-CY7C2665KV18-450BZXI CY7C2665KV18-450BZXI
Product Name Memory - SRAM - CY7C2665KV18-450BZXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 71V124SA20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details