Cypress Semiconductor Corp. Memory - SRAM - CY7C2665KV18-450BZI CY7C2665KV18-450BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916474-CY7C2665KV18- 450BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C2665 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2665KV18-450BZI , CY7C2665KV18450BZI, 2015-CY7C2665KV18-45 0BZI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916474-CY7C2665KV18- 450BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C2665 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2665KV18-450BZI , CY7C2665KV18450BZI, 2015-CY7C2665KV18-45 0BZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C2665KV18-450BZI - 916474-CY7C2665KV18-450BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C2665KV18-450BZI
916474-CY7C2665KV18-450BZI
Memory - SRAM - CY7C2665KV18-450BZI 916474-CY7C2665KV18-450BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916474-CY7C2665KV18- 450BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C2665 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2665KV18-450BZI , CY7C2665KV18450BZI, 2015-CY7C2665KV18-45 0BZI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916474-CY7C2665KV18-450BZI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (4M x 36) Parallel 165-FBGA (15x17)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C2665
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 105
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C2665KV18-450BZI, CY7C2665KV18450BZI, 2015-CY7C2665KV18-450BZI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C2665KV18-450BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C2665KV18-450BZI
Integrated Circuits (ICs) - Memory CY7C2665KV18-450BZI
IC SRAM 144MBIT PARALLEL 165FBGA

IC SRAM 144MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916474-CY7C2665KV18-450BZI CY7C2665KV18-450BZI
Product Name Memory - SRAM - CY7C2665KV18-450BZI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (15x17) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75702S85BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 18000 kbits
View Details
Memory - 40060204 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details