Cypress Semiconductor Corp. Memory - SRAM - CY7C2644KV18-300BZXI CY7C2644KV18-300BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772146-CY7C2644KV18- 300BZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II+ Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 144Mb (4M x 36) Family Name: CY7C2644KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS81302Q37E-300T; GS81302QT37GE-200IT; GS81302Q37E-333T; GS81302Q37GE-250IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772146-CY7C2644KV18- 300BZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II+ Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 144Mb (4M x 36) Family Name: CY7C2644KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS81302Q37E-300T; GS81302QT37GE-200IT; GS81302Q37E-333T; GS81302Q37GE-250IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C2644KV18-300BZXI - 772146-CY7C2644KV18-300BZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C2644KV18-300BZXI
772146-CY7C2644KV18-300BZXI
Memory - SRAM - CY7C2644KV18-300BZXI 772146-CY7C2644KV18-300BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772146-CY7C2644KV18- 300BZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II+ Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 144Mb (4M x 36) Family Name: CY7C2644KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): GS81302Q37E-300T; GS81302QT37GE-200IT; GS81302Q37E-333T; GS81302Q37GE-250IT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772146-CY7C2644KV18-300BZXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II+
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 144Mb (4M x 36)
Family Name: CY7C2644KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 300MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): GS81302Q37E-300T; GS81302QT37GE-200IT; GS81302Q37E-333T; GS81302Q37GE-250IT;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C2644KV18-300BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C2644KV18-300BZXI
Integrated Circuits (ICs) - Memory - Memory CY7C2644KV18-300BZXI
IC SRAM 144MBIT PAR 165FBGA

IC SRAM 144MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772146-CY7C2644KV18-300BZXI CY7C2644KV18-300BZXI
Product Name Memory - SRAM - CY7C2644KV18-300BZXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 774-CY14B108L-ZS25XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers