Cypress Semiconductor Corp. Custom Parts - Custom Parts (B - D) - CY7C263-35DMB CY7C263-35DMB

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220631-CY7C263-35DM B Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 64 kb Number of Pins: 24 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542320060 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 120 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220631-CY7C263-35DM B Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 64 kb Number of Pins: 24 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542320060 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 120 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CY7C263-35DMB - 1220631-CY7C263-35DMB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CY7C263-35DMB
1220631-CY7C263-35DMB
Custom Parts - Custom Parts (B - D) - CY7C263-35DMB 1220631-CY7C263-35DMB
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220631-CY7C263-35DM B Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 64 kb Number of Pins: 24 Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542320060 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 120 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220631-CY7C263-35DMB
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 35 ns
Density: 64 kb
Number of Pins: 24
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542320060
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 120 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1220631-CY7C263-35DMB
Product Name Custom Parts - Custom Parts (B - D) - CY7C263-35DMB
Unlock Full Specs
to access all available technical data