Cypress Semiconductor Corp. Memory - Unclassified Memory - CY7C25652KV18-500BZC CY7C25652KV18-500BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916471-CY7C25652KV18 -500BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C25652 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C25652KV18-500BZ C, CY7C25652KV18500BZC, 2015-CY7C25652KV18-5 00BZC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916471-CY7C25652KV18 -500BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C25652 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C25652KV18-500BZ C, CY7C25652KV18500BZC, 2015-CY7C25652KV18-5 00BZC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C25652KV18-500BZC - 916471-CY7C25652KV18-500BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C25652KV18-500BZC
916471-CY7C25652KV18-500BZC
Memory - Unclassified Memory - CY7C25652KV18-500BZC 916471-CY7C25652KV18-500BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916471-CY7C25652KV18 -500BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C25652 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C25652KV18-500BZ C, CY7C25652KV18500BZC, 2015-CY7C25652KV18-5 00BZC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916471-CY7C25652KV18-500BZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C25652
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C25652KV18-500BZC, CY7C25652KV18500BZC, 2015-CY7C25652KV18-500BZC

Buy Now Datasheet
Memory - 2015-CY7C25652KV18-500BZC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 500MHz 165-FBGA (13x15)

SRAM - Synchronous, QDR II+ Memory IC 72Mb (2M x 36) Parallel 500MHz 165-FBGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C25652KV18-500BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C25652KV18-500BZC
Integrated Circuits (ICs) - Memory CY7C25652KV18-500BZC
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916471-CY7C25652KV18-500BZC 2015-CY7C25652KV18-500BZC-ND CY7C25652KV18-500BZC
Product Name Memory - Unclassified Memory - CY7C25652KV18-500BZC Memory Integrated Circuits (ICs) - Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (13x15) 165-LBGA BGA
Memory Category SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details