Cypress Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CY7C245A-35WMB CY7C245A-35WMB

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054319-CY7C245A-35W MB Operating Supply Voltage: 5 V Interface: Parallel, Serial Access Time: 25 ns Density: 16 kb Number of Pins: 24 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CY7C245A-35WMBCY7C24 5A35WMB; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 120 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054319-CY7C245A-35W MB Operating Supply Voltage: 5 V Interface: Parallel, Serial Access Time: 25 ns Density: 16 kb Number of Pins: 24 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CY7C245A-35WMBCY7C24 5A35WMB; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 120 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CY7C245A-35WMB - 1054319-CY7C245A-35WMB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CY7C245A-35WMB
1054319-CY7C245A-35WMB
OEM Parts - OEM Parts (C - E) - CY7C245A-35WMB 1054319-CY7C245A-35WMB
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054319-CY7C245A-35W MB Operating Supply Voltage: 5 V Interface: Parallel, Serial Access Time: 25 ns Density: 16 kb Number of Pins: 24 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CY7C245A-35WMBCY7C24 5A35WMB; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 120 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054319-CY7C245A-35WMB
Operating Supply Voltage: 5 V
Interface: Parallel, Serial
Access Time: 25 ns
Density: 16 kb
Number of Pins: 24
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CY7C245A-35WMBCY7C245A35WMB;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 120 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1054319-CY7C245A-35WMB
Product Name OEM Parts - OEM Parts (C - E) - CY7C245A-35WMB
Unlock Full Specs
to access all available technical data