Cypress Semiconductor Corp. Memory - SRAM - CY7C2170KV18-400BZXC CY7C2170KV18-400BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916459-CY7C2170KV18- 400BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C2170 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2170KV18-400BZX C, CY7C2170KV18400BZXC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916459-CY7C2170KV18- 400BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C2170 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2170KV18-400BZX C, CY7C2170KV18400BZXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C2170KV18-400BZXC - 916459-CY7C2170KV18-400BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C2170KV18-400BZXC
916459-CY7C2170KV18-400BZXC
Memory - SRAM - CY7C2170KV18-400BZXC 916459-CY7C2170KV18-400BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916459-CY7C2170KV18- 400BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C2170 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C2170KV18-400BZX C, CY7C2170KV18400BZXC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916459-CY7C2170KV18-400BZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR II+ Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C2170
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C2170KV18-400BZXC, CY7C2170KV18400BZXC

Buy Now Datasheet
 - CY7C2170KV18-400BZXC - Rochester Electronics
Newburyport, MA, United States
DDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

DDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C2170KV18-400BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C2170KV18-400BZXC
Integrated Circuits (ICs) - Memory CY7C2170KV18-400BZXC
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916459-CY7C2170KV18-400BZXC CY7C2170KV18-400BZXC CY7C2170KV18-400BZXC
Product Name Memory - SRAM - CY7C2170KV18-400BZXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (13x15) BGA; BGA BGA
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256L-SZ25XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 7164L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details