Cypress Semiconductor Corp. Memory - SRAM - CY7C199D-10VXI CY7C199D-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013524-CY7C199D-10VX I Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013524-CY7C199D-10VX I Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199D-10VXI - 013524-CY7C199D-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199D-10VXI
013524-CY7C199D-10VXI
Memory - SRAM - CY7C199D-10VXI 013524-CY7C199D-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013524-CY7C199D-10VX I Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013524-CY7C199D-10VXI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 32281486 - Radwell International
Willingboro, NJ, United States
Memory IC
32281486
Memory IC 32281486
SRAM, 256KBIT, PARALLEL, 10NS, 32SOJ, MEMORY SIZE:256KBIT, SRAM MEMORY CONFIGURATION:32K X 8BIT, SUPPLY VOLTAGE RANGE:4.5V TO 5.5V, MEMORY CASE STYLE:SOJ, NO. OF PINS:28PINS, ACCESS TIME:10NS, OPERATING TEMPERATURE MIN:-40¦C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SRAM, 256KBIT, PARALLEL, 10NS, 32SOJ, MEMORY SIZE:256KBIT, SRAM MEMORY CONFIGURATION:32K X 8BIT, SUPPLY VOLTAGE RANGE:4.5V TO 5.5V, MEMORY CASE STYLE:SOJ, NO. OF PINS:28PINS, ACCESS TIME:10NS, OPERATING TEMPERATURE MIN:-40¦C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C199D-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C199D-10VXI
Integrated Circuits (ICs) - Memory CY7C199D-10VXI
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 013524-CY7C199D-10VXI 32281486 CY7C199D-10VXI
Product Name Memory - SRAM - CY7C199D-10VXI Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details