Cypress Semiconductor Corp. Memory - RAM - CY7C199CN-15VXC CY7C199CN-15VXC

Description
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote Datasheet
Description
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C199CN-15VXC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28

Standard SRAM, 32KX8, 15ns, CMOS, PDSO28

Supplier's Site Datasheet
Memory - RAM - CY7C199CN-15VXC - 1165365-CY7C199CN-15VXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C199CN-15VXC
1165365-CY7C199CN-15VXC
Memory - RAM - CY7C199CN-15VXC 1165365-CY7C199CN-15VXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165365-CY7C199CN-15 VXC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C199CN Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): LY62256SL-70SLT; LY62256SL-70SL; 71256SA25YGI; Introduction Date: September 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165365-CY7C199CN-15VXC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: CY7C199CN
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): LY62256SL-70SLT; LY62256SL-70SL; 71256SA25YGI;
Introduction Date: September 10, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C199CN-15VXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C199CN-15VXC
Integrated Circuits (ICs) - Memory CY7C199CN-15VXC
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C199CN-15VXC 1165365-CY7C199CN-15VXC CY7C199CN-15VXC
Product Name Memory - RAM - CY7C199CN-15VXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOJ; SOJ28 SOJ
Access Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details