Cypress Semiconductor Corp. Memory CY7C199CL-15VC

Description
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote
Description
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C199CL-15VC is a high-performance CMOS asynchronous static RAM organized as 32K x 8 bits, offering a maximum access time of 15 ns. It operates within a voltage range of 5.0V ± 10% (4.5V to 5.5V) and features TTL-compatible inputs and outputs. The device includes an automatic power-down feature that reduces power consumption when deselected, making it suitable for low-power applications. This SRAM is available in multiple package options, including 28-pin (300-Mil) molded SOJ, DIP, and TSOP I configurations. The maximum operating current is 80 mA, with a low standby current of 500 µA in CMOS mode. The product is designed for commercial and industrial temperature ranges, supporting ambient temperatures from 0°C to 70°C and -40°C to 85°C, respectively. Engineers considering this memory solution should evaluate its speed, power efficiency, and compatibility with their system requirements.

Datasheet Summary
Powered by GS/AI

The CY7C199CL-15VC is a high-performance CMOS asynchronous static RAM organized as 32K x 8 bits, offering a maximum access time of 15 ns. It operates within a voltage range of 5.0V ± 10% (4.5V to 5.5V) and features TTL-compatible inputs and outputs. The device includes an automatic power-down feature that reduces power consumption when deselected, making it suitable for low-power applications. This SRAM is available in multiple package options, including 28-pin (300-Mil) molded SOJ, DIP, and TSOP I configurations. The maximum operating current is 80 mA, with a low standby current of 500 µA in CMOS mode. The product is designed for commercial and industrial temperature ranges, supporting ambient temperatures from 0°C to 70°C and -40°C to 85°C, respectively. Engineers considering this memory solution should evaluate its speed, power efficiency, and compatibility with their system requirements.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C199CL-15VC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28

Standard SRAM, 32KX8, 15ns, CMOS, PDSO28

Supplier's Site Datasheet
Memory - CY7C199CL-15VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CY7C199CL-15VC CY7C199CL-15VC
Product Name Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type SOJ; SOJ28 28-BSOJ (0.300\", 7.62mm Width)
Access Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details