Cypress Semiconductor Corp. Memory - SRAM - CY7C199C-25PC CY7C199C-25PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772143-CY7C199C-25PC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C199C Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LY62256DL-35LLET; LY62256DL-35LLT; LY62256DL-35LLE; LY62256DL-55SLI; Introduction Date: September 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772143-CY7C199C-25PC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C199C Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LY62256DL-35LLET; LY62256DL-35LLT; LY62256DL-35LLE; LY62256DL-55SLI; Introduction Date: September 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199C-25PC - 772143-CY7C199C-25PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199C-25PC
772143-CY7C199C-25PC
Memory - SRAM - CY7C199C-25PC 772143-CY7C199C-25PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772143-CY7C199C-25PC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C199C Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LY62256DL-35LLET; LY62256DL-35LLT; LY62256DL-35LLE; LY62256DL-55SLI; Introduction Date: September 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772143-CY7C199C-25PC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-DIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: CY7C199C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): LY62256DL-35LLET; LY62256DL-35LLT; LY62256DL-35LLE; LY62256DL-55SLI;
Introduction Date: September 11, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C199C-25PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C199C-25PC
Integrated Circuits (ICs) - Memory CY7C199C-25PC
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772143-CY7C199C-25PC CY7C199C-25PC
Product Name Memory - SRAM - CY7C199C-25PC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 448-CY14B101J1-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers