Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916453-CY7C199C-12ZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12 ns 28-TSOP I
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C199
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP I
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Standard SRAM, 32KX8, 12ns, CMOS, PDSO28
IC SRAM 256KBIT PAR 28TSOP I
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 916453-CY7C199C-12ZC | CY7C199C-12ZC | CY7C199C-12ZC |
| Product Name | Memory - SRAM - CY7C199C-12ZC | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; SSOP; 28-TSOP I | SOP; TSOP; TSOP28 | |
| Logic Family | CMOS |