SRAM CHIP ASYNC SINGLE 5V 256K B
SRAM - Asynchronous Memory IC 256Kbit Parallel 8 ns 28-SOJ
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C199-8VCT | CY7C199-8VCT |
| Product Name | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |