Cypress Semiconductor Corp. Memory CY7C199-25VI

Description
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOJ
Description
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOJ
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C199-25VI is a high-performance CMOS static RAM organized as 32,768 words by 8 bits, designed for applications requiring fast access times. It features a maximum access time of 25 ns and operates with a maximum active power consumption of 467 mW. The device supports low standby power consumption of 0.275 mW and offers a data retention voltage of 2V. It includes automatic power-down functionality, which reduces power consumption by 81% when deselected. The memory is compatible with TTL logic levels and provides easy memory expansion through active LOW Chip Enable (CE) and Output Enable (OE) signals. The CY7C199-25VI is available in a 28-lead molded SOJ package, suitable for industrial applications with an operating temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The CY7C199-25VI is a high-performance CMOS static RAM organized as 32,768 words by 8 bits, designed for applications requiring fast access times. It features a maximum access time of 25 ns and operates with a maximum active power consumption of 467 mW. The device supports low standby power consumption of 0.275 mW and offers a data retention voltage of 2V. It includes automatic power-down functionality, which reduces power consumption by 81% when deselected. The memory is compatible with TTL logic levels and provides easy memory expansion through active LOW Chip Enable (CE) and Output Enable (OE) signals. The CY7C199-25VI is available in a 28-lead molded SOJ package, suitable for industrial applications with an operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C199-25VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOJ

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number CY7C199-25VI
Product Name Memory
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576S133PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 589286-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details