Cypress Semiconductor Corp. Memory - SRAM - CY7C199-15PC CY7C199-15PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050671-CY7C199-15PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Family Name: CY7C199 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): 71256SA12TPGI; 71256SA12TPG; 71256SA12TP; Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050671-CY7C199-15PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Family Name: CY7C199 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): 71256SA12TPGI; 71256SA12TPG; 71256SA12TP; Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199-15PC - 050671-CY7C199-15PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199-15PC
050671-CY7C199-15PC
Memory - SRAM - CY7C199-15PC 050671-CY7C199-15PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050671-CY7C199-15PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Family Name: CY7C199 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): 71256SA12TPGI; 71256SA12TPG; 71256SA12TP; Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050671-CY7C199-15PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Family Name: CY7C199
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): 71256SA12TPGI; 71256SA12TPG; 71256SA12TP;
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 67218452 - Radwell International
Willingboro, NJ, United States
Memory IC
67218452
Memory IC 67218452
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 15NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 15NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C199-15PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C199-15PC
Integrated Circuits (ICs) - Memory CY7C199-15PC
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 050671-CY7C199-15PC 67218452 CY7C199-15PC
Product Name Memory - SRAM - CY7C199-15PC Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 71V3556S166PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details