Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993805-CY7C197BN-15V
Packaging: Tape & Reel
Number of Ports: 2
Operating Supply Voltage: 5 V
Density: 256 kb
Number of Pins: 24
Categories: RAM
Alternative Parts (Cross-Reference): CY7C194BN-15VC; CY7C194BN-15PC; IS62C256AL-45ULI; CY7C199D-10VXI; IS61C256AL-12JLI; AS7C256A-12JINCY7C19
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 18 b
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 993805-CY7C197BN-15VCT |
| Product Name | Memory - RAM - CY7C197BN-15VCT |
| Memory Category | SRAM Chip |