Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054304-CY7C195-20VC
Number of Pins: 28
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CY7C195-20VCTCY7C195
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 4.5 V
Min Supply Voltage: 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054304-CY7C195-20VCT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C195-20VCT |