Cypress Semiconductor Corp. Memory CY7C195-15VCT

Description
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 24-SOJ
Description
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 24-SOJ
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C195-15VCT is a high-performance CMOS static RAM organized as 64K x 4 bits, featuring a maximum access time of 15 ns. It operates with a supply voltage of 5V ± 10% and has a low active power consumption of 880 mW, along with a standby power consumption of 220 mW. The device includes TTL-compatible inputs and outputs, and it supports an automatic power-down feature that reduces power consumption by 75% when deselected. Data writing is performed when the Chip Enable (CE) and Write Enable (WE) inputs are both LOW, while reading occurs when CE is LOW and WE is HIGH. The device is designed for easy memory expansion and includes a die coat for alpha immunity. The maximum operating current is 145 mA, and the maximum standby current is 30 mA. The CY7C195-15VCT is suitable for applications requiring fast access times and low power consumption in a compact package.

Datasheet Summary
Powered by GS/AI

The CY7C195-15VCT is a high-performance CMOS static RAM organized as 64K x 4 bits, featuring a maximum access time of 15 ns. It operates with a supply voltage of 5V ± 10% and has a low active power consumption of 880 mW, along with a standby power consumption of 220 mW. The device includes TTL-compatible inputs and outputs, and it supports an automatic power-down feature that reduces power consumption by 75% when deselected. Data writing is performed when the Chip Enable (CE) and Write Enable (WE) inputs are both LOW, while reading occurs when CE is LOW and WE is HIGH. The device is designed for easy memory expansion and includes a die coat for alpha immunity. The maximum operating current is 145 mA, and the maximum standby current is 30 mA. The CY7C195-15VCT is suitable for applications requiring fast access times and low power consumption in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C195-15VCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 24-SOJ

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 24-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C195-15VCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C195-15VCT
Integrated Circuits (ICs) - Memory CY7C195-15VCT
STANDARD SRAM, 64KX4, 15NS

STANDARD SRAM, 64KX4, 15NS

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number CY7C195-15VCT CY7C195-15VCT
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B108M-ZSP25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
5 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details