Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040019-CY7C192-15VXC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (64K x 4)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 040019-CY7C192-15VXCT |
| Product Name | Memory - SRAM - CY7C192-15VXCT |
| Memory Category | Volatile; SRAM Chip |