Cypress Semiconductor Corp. Memory - SRAM - CY7C1911KV18-250BZXC CY7C1911KV18-250BZXC

Description
QDR SRAM, 2MX9, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 2MX9, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1911KV18-250BZXC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX9, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX9, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1911KV18-250BZXC - 813276-CY7C1911KV18-250BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1911KV18-250BZXC
813276-CY7C1911KV18-250BZXC
Memory - SRAM - CY7C1911KV18-250BZXC 813276-CY7C1911KV18-250BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813276-CY7C1911KV18- 250BZXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (2M x 9) Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C1911

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813276-CY7C1911KV18-250BZXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (2M x 9)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 165-FBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-LBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: CY7C1911

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1911KV18-250BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1911KV18-250BZXC
Integrated Circuits (ICs) - Memory CY7C1911KV18-250BZXC
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1911KV18-250BZXC 813276-CY7C1911KV18-250BZXC CY7C1911KV18-250BZXC
Product Name Memory - SRAM - CY7C1911KV18-250BZXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28443776 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers